ISO 8178-8
Reciprocating internal combustion engines - Exhaust emission measurement - Part 8: Engine group determination
| Organization: | ISO |
| Publication Date: | 15 August 2015 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Internal combustion engines): | 27.020 |
| ICS Code (Transport exhaust emissions): | 13.040.50 |
scope:
This part of ISO 8178 specifies the parameters to be applied for the determination of which engine specifications can be included in an engine group and for the selection of the parent engine of the group.
It can be applied for applications that might require modification or adjustment to suit at-site operating conditions. Such applications include stationary engines and engines for shipping.
Document History