DIN EN 13203-2

Gas-fired domestic appliances producing hot water - Part 2: Assessment of energy consumption

inactive
Buy Now
Organization: DIN
Publication Date: 1 August 2015
Status: inactive
Page Count: 40
ICS Code (Water heating equipment): 91.140.65
scope:

This European Standard is applicable to gas-fired appliances producing domestic hot water. It applies to both instantaneous and storage tank appliances; waters-heaters and combination boilers that have:

- a heat input not exceeding 70 kW; and

- a hot water storage tank capacity (if any) not exceeding 500 l.

In the case of combination boilers, with or without storage tank, domestic hot water production is integrated or coupled, the whole being marketed as a single unit.

EN 13203-1 sets out in qualitative and quantitative terms the performance in delivery of domestic hot water for a selected variety of uses. It also gives a system for presenting the information to the user. The present document sets out a method for assessing the energy performance of the appliances. It defines a number of daily tapping cycles for each domestic hot water use, kitchen, shower, bath and a combination of these, together with corresponding test procedures, enabling the energy performances of different gas-fired appliances to be compared and matched to the needs of the user. Where other technologies are combined with a gas-fired boiler or a water heater to produce domestic hot water, specific parts of EN 13203 apply.

Document History

October 1, 2022
Gas-fired domestic appliances producing hot water - Part 2: Assessment of energy consumption
A description is not available for this item.
March 1, 2021
Gas-fired domestic appliances producing hot water - Part 2: Assessment of energy consumption; German and English version prEN 13203-2:2021
A description is not available for this item.
June 1, 2019
Gas-fired domestic appliances producing hot water - Part 2: Assessment of energy consumption
A description is not available for this item.
November 1, 2017
Gas-fired domestic appliances producing hot water - Part 2: Assessment of energy consumption; German and English version prEN 13203-2:2017
A description is not available for this item.
DIN EN 13203-2
August 1, 2015
Gas-fired domestic appliances producing hot water - Part 2: Assessment of energy consumption
This European Standard is applicable to gas-fired appliances producing domestic hot water. It applies to both instantaneous and storage tank appliances; waters-heaters and combination boilers that...
November 1, 2006
Gas-fired domestic appliances producing hot water - Appliances not exceeding 70 kW heat input and 300 l water storage capacity - Part 2: Assessment of energy consumption
A description is not available for this item.

References

Advertisement