DIN EN ISO 12821
Glass packaging - 26 H 180 crown finish - Dimensions (ISO 12821:2013)
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 August 2015 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Bottles. Pots. Jars): | 55.100 |
scope:
This International Standard specifies the dimensions of the 26-mm-tall crown finish for glass bottles containing beverages. The tall crown finish is designed to use a metal crown closure (see CE. T.I.E. data sheet EC 01-02 Revision 1[2]).
Document History
February 1, 2020
Glass packaging - 26 H 180 crown finish - Dimensions (ISO 12821:2019)
A description is not available for this item.
June 1, 2018
Glass packaging - 26 H 180 crown finish - Dimensions; German and English version prEN ISO 12821:2018
A description is not available for this item.
DIN EN ISO 12821
August 1, 2015
Glass packaging - 26 H 180 crown finish - Dimensions (ISO 12821:2013)
This International Standard specifies the dimensions of the 26-mm-tall crown finish for glass bottles containing beverages. The tall crown finish is designed to use a metal crown closure (see CE....