GMNA - 9985301
Adhesive, Foam Tape, Vinyl, Double Coated
| Organization: | GMNA |
| Publication Date: | 1 August 2015 |
| Status: | active |
| Page Count: | 4 |
scope:
This specification covers a double coated vinyl foam tape. The adhesive is a high tack, permanent acrylic pressure sensitive type.
Material Description. This tape is identified by type.
Type 1: 0.8 mm nominal thickness.
Type 2: 1.6 mm nominal thickness.
Type 3: 3.2 mm nominal thickness.
Symbols. Not applicable.
Applicability. Bonding of various interior plastics except for plastics with a low surface energy.
Document History