GMNA - 9985301
Adhesive, Foam Tape, Vinyl, Double Coated
inactive
Buy Now
| Organization: | GMNA |
| Publication Date: | 1 April 1992 |
| Status: | inactive |
| Page Count: | 2 |
scope:
1 SCOPE.
This specification covers a double coated vinyl foam tape. The adhesive is a high tack, permanent acrylic pressure sensitive type. This tape is available as 3 types, Type I - 0.8 mm nominal thickness, Type II - 1.6 mm, Type IIl - 3.2 mm.
Document History
September 1, 2021
Adhesive, Foam Tape, Vinyl, Double Coated
This standard is inactive with no replacement.
Note: The 9985301 part number may still be active. Please contact the GM Material Engineer if there are any questions.
August 1, 2015
Adhesive, Foam Tape, Vinyl, Double Coated
This specification covers a double coated vinyl foam tape. The adhesive is a high tack, permanent acrylic pressure sensitive type.
Material Description. This tape is identified by type.
Type 1:...
9985301
April 1, 1992
Adhesive, Foam Tape, Vinyl, Double Coated
1 SCOPE. This specification covers a double coated vinyl foam tape. The adhesive is a high tack, permanent acrylic pressure sensitive type. This tape is available as 3 types, Type I - 0.8 mm nominal...