DOD - SMD 5962-14207

MICROCIRCUIT, LINEAR, LOW NOISE, PRECISION, RAIL TO RAIL OUTPUT, JFET DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 20 August 2015
Status: inactive
Page Count: 16
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

September 17, 2021
MICROCIRCUIT, LINEAR, LOW NOISE, PRECISION, RAIL TO RAIL OUTPUT, JFET DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
July 6, 2016
MICROCIRCUIT, LINEAR, LOW NOISE, PRECISION, RAIL TO RAIL OUTPUT, JFET DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-14207
August 20, 2015
MICROCIRCUIT, LINEAR, LOW NOISE, PRECISION, RAIL TO RAIL OUTPUT, JFET DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...

References

Advertisement