ASTM International - ASTM D3963/D3963M-15
Standard Specification for Fabrication and Jobsite Handling of Epoxy-Coated Steel Reinforcing Bars
| Organization: | ASTM International |
| Publication Date: | 1 August 2015 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Steel bars and rods): | 77.140.60 |
scope:
1.1 This specification covers the fabrication and jobsite requirements for deformed and plain steel reinforcing bars with protective epoxy coating applied in accordance with Specification A775/A775M.
1.2 This specification is applicable for orders in either SI units (as Specification D3963M) or inch-pound units (as Specification D3963).
1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. Within the text, the inch-pound units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers the fabrication and jobsite requirements for deformed and plain steel reinforcing bars with protective epoxy coating. The fabrication of steel reinforcing bars after... View More
Document History