ISO 16733-1

Fire safety engineering - Selection of design fire scenarios and design fires - Part 1: Selection of design fire scenarios

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 September 2015
Status: active
Page Count: 38
ICS Code (Protection against fire in general): 13.220.01
scope:

This part of ISO 16733 describes a methodology for the selection of design fire scenarios that are credible but conservative for use in fire safety engineering analyses of any built environment, including buildings, structures or transportation systems. Following the procedures given in this part of ISO 16733, a manageable number of design fire scenarios is selected using a qualitative or semi-quantitative approach. For a full quantitative approach using risk assessment, the reader is directed to ISO 16732-1.

Document History

October 11, 2023
Fire safety engineering — Selection of design fire scenarios and design fires — Part 1: Selection of design fire scenarios
This part of ISO 16733 describes a methodology for the selection of design fire scenarios that are credible but conservative for use in fire safety engineering analyses of any built environment,...
ISO 16733-1
September 1, 2015
Fire safety engineering - Selection of design fire scenarios and design fires - Part 1: Selection of design fire scenarios
This part of ISO 16733 describes a methodology for the selection of design fire scenarios that are credible but conservative for use in fire safety engineering analyses of any built environment,...

References

Advertisement