ISO/IEC 23001-10

Information technology - MPEG systems technologies - Part 10: Carriage of timed metadata metrics of media in ISO base media file format

inactive
Buy Now
Organization: ISO
Publication Date: 1 September 2015
Status: inactive
Page Count: 24
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 23001 defines a storage format for timed metadata metrics. The timed metadata metrics can be associated with other tracks in the ISO Base Media File Format. Typical timed metadata, quality and power consumption information and their metrics, are defined in the specification for carriage in files based on the ISO Base Media File Format (ISO/IEC 14496-12 and ISO/IEC 15444-12). The timed metadata can be used for multiple purposes including supporting dynamic adaptive streaming.

Document History

September 1, 2021
Information technology — MPEG systems technologies — Part 10: Carriage of timed metadata metrics of media in ISO base media file format AMENDMENT 1: Support for content-guided transcoding and spatial relationship of immersive media
A description is not available for this item.
April 1, 2020
Information technology — MPEG systems technologies — Part 10: Carriage of timed metadata metrics of media in ISO base media file format
This document defines a storage format for timed metadata. The timed metadata can be associated with other tracks in the ISO base media file format. Timed metadata such as quality and power...
ISO/IEC 23001-10
September 1, 2015
Information technology - MPEG systems technologies - Part 10: Carriage of timed metadata metrics of media in ISO base media file format
This part of ISO/IEC 23001 defines a storage format for timed metadata metrics. The timed metadata metrics can be associated with other tracks in the ISO Base Media File Format. Typical timed...

References

Advertisement