NPFC - MIL-DTL-83503/20

CONNECTORS, ELECTRICAL, FLAT CABLE, NONENVIRONMENTAL HEADER, RIGHT ANGLE (.100 SPACING) WITH POLARIZING FEATURE SOLDERLESS WRAPPOST OR PWB TERMINATION

inactive
Buy Now
Organization: NPFC
Publication Date: 17 June 1998
Status: inactive
Page Count: 6
scope:

This specification is approved for use by all Departments and Agencies of the Department of Defense.

The requirements for acquiring the product described herein shall consist of this specification sheet and the issue of the following specification listed in that issue of the Department of Defense Index of Specifications and Standards (DODISS) specified in the solicitation: MIL-DTL-83503. TABLE I. Dash numbers and characteristics

Dimensions 1/ Dash No. A B C D E F Termination, Number of (mm) (mm) (mm) (mm) (mm) (mm) right angle pins +.030(0.76) contact type −.000 ---------------------------------------------------------------------------------------------- -01 10 .062 PWB 1.26 1.10 .86 .690 4 .400 -02 10 .125 PWB (32.0) (27.9) (21.84) (17.53) (10.16) -03 10 Wrap post -04 14 .062 PWB 1.46. 1.30 1.06 .890 6 .600 -05 14 .125 PWB (37.1) (33.0) (26.92) (21.34) (15.24) -06 14 Wrap post -07 16 .062 PWB 1.56 1.40 1.16 .990 7 .700 -08 16 .125 PWB (39.6) (35.6) (29.46) (25.15) (17.78) -09 16 Wrap post -10 20 .062 PWB 1.76 1.60 1.36 1.190 9 .900 -11 20 .125 PWB (44.7) (40.6) (34.54) (30.23) (22.86) -12 20 Wrap post -13 26 1.66 .062 PWB 2.06 1.90 (42.16) 1.490 12 1.200 -14 26 .125 PWB (52.3) (48.3) (37.85) (30.48 -15 26 Wrap post -16 34 .062 PWB 2.46 2.30 2.06 2.06 16 1.600 -17 34 .125 PWB (62.5) (58.4) (52.32) (52.32) (40.64) -18 34 Wrap post -19 40 .062 PWB 2.76 2.60 2.36 2.36 19 1.900 -20 40 .125 PWB (70.1) (66.0) (59.94) (59.94) (48.26) -21 40 Wrap post -22 50 .062 PWB 3.26 3.10 2.86 2.86 24 2.400 -23 50 .125 PWB (82.8) (78.7) (72.64) (72.64) (60.96) -24 50 Wrap post -25 60 .062 PWB 3.76 3.60 3.36 3.36 29 2.900 -26 60 .125 PWB (95.5) (91.4) (85.34) (85.34) (73.66) -27 60 Wrap post -28 64 3.80 3.56 3.390 31 3.100 .062 PWB 3.96 (96.5) (90.42) (86.11) (78.74) -29 64 .125 PWB (100.6) -30 64 Wrap post

Document History

Connectors, Electrical, Flat Cable, Nonenvironmental Header, Right Angle (.100 Spacing) with Polarizing Feature Solderless Wrappost or PWB Termination
A description is not available for this item.
March 6, 2018
Connectors, Electrical, Flat Cable, Nonenvironmental Header, Right Angle (.100 Spacing) with Polarizing Feature Solderless Wrappost or PWB Termination
A description is not available for this item.
August 4, 2010
CONNECTORS, ELECTRICAL, FLAT CABLE, NONENVIRONMENTAL HEADER, RIGHT ANGLE (.100 SPACING) WITH POLARIZING FEATURE SOLDERLESS WRAPPOST OR PWB TERMINATION
A description is not available for this item.
July 21, 2004
CONNECTORS, ELECTRICAL, FLAT CABLE, NONENVIRONMENTAL HEADER, RIGHT ANGLE (.100 SPACING) WITH POLARIZING FEATURE SOLDERLESS WRAPPOST OR PWB TERMINATION
A description is not available for this item.
MIL-DTL-83503/20
June 17, 1998
CONNECTORS, ELECTRICAL, FLAT CABLE, NONENVIRONMENTAL HEADER, RIGHT ANGLE (.100 SPACING) WITH POLARIZING FEATURE SOLDERLESS WRAPPOST OR PWB TERMINATION
This specification is approved for use by all Departments and Agencies of the Department of Defense. The requirements for acquiring the product described herein shall consist of this specification...
June 22, 1990
CONNECTORS, ELECTRICAL, FLAT CABLE, NONENVIRONMENTAL HEADER, RIGHT ANGLE (.100 SPACING) WITH POLARIZING FEATURE SOLDERLESS WRAPPOST OR PWB TERMINATION
A description is not available for this item.
August 19, 1988
CONNECTORS, ELECTRICAL, FLAT CABLE, NONENVIRONMENTAL HEADER, RIGHT ANGLE (.100 SPACING) WITH POLARIZING FEATURE SOLDERLESS WRAPPOST OR PWB TERMINATION
A description is not available for this item.
July 1, 1983
CONNECTORS, ELECTRICAL, FLAT CABLE, NONENVIRONMENTAL HEADER, RIGHT ANGLE (.100 SPACING) WITH POLARIZING FEATURE SOLDERLESS WRAPPOST OR PWB TERMINATION
This specification sheet is approved for use by the Department of the Air Force, and is available for use by all Departments and Agencies of the Department of Defense. The complete requirements for...
March 13, 1981
CONNECTORS, ELECTRICAL, FLAT CABLE, NONENVIRONMENTAL HEADER, RIGHT ANGLE (.100 SPACING) WITH POLARIZING FEATURE SOLDERLESS WRAPPOST OR PWB TERMINATION
A description is not available for this item.
March 13, 1980
CONNECTORS, ELECTRICAL, FLAT CABLE, NONENVIRONMENTAL HEADER, RIGHT ANGLE (.100 SPACING) WITH POLARIZING FEATURE SOLDERLESS WRAPPOST OR PWB TERMINATION
A description is not available for this item.

References

Advertisement