IEC TS 62791
Ultrasonics - Pulse-echo scanners - Low-echo sphere phantoms and method for performance testing of gray-scale medical ultrasound scanners applicable to a broad range of transducer types
Organization: | IEC |
Publication Date: | 1 September 2015 |
Status: | active |
Page Count: | 64 |
ICS Code (Electroacoustics): | 17.140.50 |
ICS Code (Radiographic equipment): | 11.040.50 |
scope:
This Technical Specification defines terms and specifies methods for quantifying the imaging performance of real-time, ultrasound B-mode scanners. The types of transducers used (see sections 7.6 and 10.7 of [1]) with these scanners include
a) phased array,
b) linear arrays,
c) convex arrays,
d) mechanical sector scanners,
e) 3-D probes operating in 2-D imaging mode (see Annex K),
f) 3-D probes operating in 3-D imaging mode for a limited number of sets of reconstructed 2-D images (see Annex K).
The test methodology is applicable for transducers operating in the 2 MHz to 15 MHz frequency range.