ETSI - TS 103 191-1

Intelligent Transport Systems (ITS); Testing; Conformance test specifications for Signal Phase And Timing (SPAT) and Map (MAP); Part 1: Test requirements and Protocol Implementation Conformance Statement (PICS) pro forma

inactive
Organization: ETSI
Publication Date: 1 September 2015
Status: inactive
Page Count: 14
scope:

The present document provides the Protocol Implementation Conformance Statement (PICS) pro forma for Conformance test specification for MAP-SPAT Messages (MAP-SPAT) as defined in SAE J2735 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4].

The objective of the present document is to provide a basis for conformance tests for MAP-SPAT Messages (MAP-SPAT) equipment giving a high probability of interoperability between different manufacturers' equipment.

The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [2] and ISO/IEC 9646-2 [3]) as well as the ETSI rules for conformance testing (ETSI ETS 300 406 [5]) are used as a basis for the test methodology.

Document History

November 1, 2021
Intelligent Transport Systems (ITS); Testing; Conformance test specifications for Facilities layer protocols and communication requirements for infrastructure services; Part 1: Test requirements and Protocol Implementation Conformance Statement (PICS) pro forma
The present document provides the Protocol Implementation Conformance Statement (PICS) pro forma for Conformance test specification for MAPEM-SPATEM, IVIM and SREM-SSEM as defined in SAE J2735 [i.3]...
March 1, 2017
Intelligent Transport Systems (ITS); Testing; Conformance test specifications for Facilities layer protocols and communication requirements for infrastructure services; Part 1: Test requirements and Protocol Implementation Conformance Statement (PICS) pro forma
The present document provides the Protocol Implementation Conformance Statement (PICS) pro forma for Conformance test specification for MAPEM-SPATEM, IVIM and SREM-SSEM as defined in SAE J2735 [1]...
TS 103 191-1
September 1, 2015
Intelligent Transport Systems (ITS); Testing; Conformance test specifications for Signal Phase And Timing (SPAT) and Map (MAP); Part 1: Test requirements and Protocol Implementation Conformance Statement (PICS) pro forma
The present document provides the Protocol Implementation Conformance Statement (PICS) pro forma for Conformance test specification for MAP-SPAT Messages (MAP-SPAT) as defined in SAE J2735 [1] in...

References

Advertisement