CENELEC - EN 50288-10-2
Multi-element metallic cables used in analogue and digital communication and control - Part 10-2: Sectional specification for screened cables characterized from 1 MHz up to 500 MHz for work area, patch cord and data centre applications
| Organization: | CENELEC |
| Publication Date: | 1 September 2015 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
| ICS Code (Wires and symmetrical cables): | 33.120.20 |
scope:
This sectional specification covers screened cables, characterised from 1 MHz up to 500 MHz, to be used to construct cords for use in cabling specified in the EN 50173 series of standards.
The premises-specific cabling standards of the EN 50173 series reference the D1 requirements of this specification for the cable used within cords of the "reference implementations" of those standards. The alternative D2 requirements of this specification may be used to produce cords for other implementations and applications including the direct connection of equipment in data centres.
This sectional specification contains the electrical, mechanical, transmission and environmental performance characteristics and requirements of the cables when tested in accordance with the referenced test methods.
This sectional specification is to be read in conjunction with EN 50288-1, which contains the essential provisions for its application.
The cables covered in this sectional specification are intended to operate with voltages and currents normally encountered in communications systems. These cables are not intended to be used in conjunction with low impedance sources, for example the electrical power supplies of public utility mains.
Document History