DIN EN ISO 11592-1
Small craft - Determination of maximum propulsion power rating using manoeuvring speed - Part 1: Craft with a length of hull less than 8 m (ISO/FDIS 11592-1:2015); German and English version FprEN ISO 11592-1:2015
inactive
| Organization: | DIN |
| Publication Date: | 1 October 2015 |
| Status: | inactive |
| Page Count: | 32 |
| ICS Code (Small craft): | 47.080 |
Document History
July 1, 2016
Small craft - Determination of maximum propulsion power rating using manoeuvring speed - Part 1: Craft with a length of hull less than 8 m (ISO 11592-1:2016); German version EN ISO 11592-1:2016
Dieser Teil von ISO 11592 legt Anforderungen für die Bestimmung der maximalen Vortriebsnennleistung und Manövriergeschwindigkeit für motorgetriebene kleine Wasserfahrzeuge mit einer Rumpflänge (LH)...
DIN EN ISO 11592-1
October 1, 2015
Small craft - Determination of maximum propulsion power rating using manoeuvring speed - Part 1: Craft with a length of hull less than 8 m (ISO/FDIS 11592-1:2015); German and English version FprEN ISO 11592-1:2015
A description is not available for this item.