NPFC - MIL-PRF-32535
CAPACITOR, CHIP, FIXED, CERAMIC DIELECTRIC (TEMPERATURE STABLE AND GENERAL PURPOSE), EXTENDED RANGE, HIGH RELIABILITY AND STANDARD RELIABILITY, GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 28 September 2015 |
| Status: | inactive |
| Page Count: | 44 |
scope:
This specification covers the general requirements for extended range, general purpose and temperature stable, surface mount, ceramic capacitors. Two product levels are offered: M level (standard reliability) and T level (high reliability). T level capacitors are intended for space, missile, and other high reliability applications. MIL-PRF-32535 capacitors have higher capacitance values than MIL-PRF-123 and MIL-PRF-55681 capacitors of the same size and voltage rating.
intended Use:
The capacitors covered by this specification are intended for use in standard and high reliability military applications. High reliability applications include use in space and launch... View More
Document History