DLA - MIL-PRF-32535B
CAPACITOR, CHIP, FIXED, CERAMIC DIELECTRIC (TEMPERATURE STABLE AND GENERAL PURPOSE), EXTENDED RANGE, HIGH RELIABILITY AND STANDARD RELIABILITY, GENERAL SPECIFICATION FOR
| Organization: | DLA |
| Publication Date: | 8 November 2023 |
| Status: | active |
| Page Count: | 41 |
scope:
Scope.
This specification covers the general requirements for extended range, general purpose and temperature stable, surface mount, ceramic capacitors. Two product levels are offered: M level (standard reliability) and T level (high reliability). T level capacitors are intended for use in space, missile, and other high reliability applications (see 6.11). MIL-PRF-32535 capacitors have higher capacitance values than MIL-PRF-123 and MIL-PRF-55681 capacitors of the same size and voltage rating.
intended Use:
The capacitors covered by this specification are intended for use in standard and high reliability military applications. High reliability applications include use in space and launch vehicles.... View More
Document History