DLA - SMD-5962-96722
MICROCIRCUIT, LINEAR, RADIATION HARDENED, TRIPLE LINE TRANSMITTER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 20 November 1995 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 HS245RH Radiation hardened DI triple line transmitter
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style C CDIP2-T14 14 Dual-in-line X CDFP3-F14 14 Flat package
The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage - - - - - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to +10 V dc Output voltage - - - - - - - - - - - - - - - - - - - - - - - - - −30 V with respect to VCC Input voltage - - - - - - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to +10 V dc Storage temperature range - - - - - - - - - - - - - - - - - - - - −65°C to +150°C Maximum package power dissipation at TA = +125°C (PD): Case outline C - - - - - - - - - - - - - - - - - - - - - - - - 0.68 W 2/ Case outline X - - - - - - - - - - - - - - - - - - - - - - - - 0.43 W 2/ Thermal resistance, junction-to-case (ΘJC): Case outline C - - - - - - - - - - - - - - - - - - - - - - - - 24°C/W Case outline X - - - - - - - - - - - - - - - - - - - - - - - - 30°C/W Thermal resistance, junction-to-ambient (ΘJA): Case outline C - - - - - - - - - - - - - - - - - - - - - - - - 74°C/W Case outline X - - - - - - - - - - - - - - - - - - - - - - - - 116°C/W Lead temperature (soldering, 10 seconds)- - - - - - - - - - - - - +275°C Junction temperature (TJ) - - - - - - - - - - - - - - - - - - - - +175°C
Operating voltage range - - - - - - - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Ambient operating temperature range (TA)- - - - - - - - - - - - - −55°C to +125°C Radiation features: Dose rate upset - - - - - - - - - - - - - - - - - - - - - - - - 1×109 Rads (SI)/s Total dose - - - - - - - - - - - - - - - - - - - - - - - - - - 2×105 Rads (Si) Dose rate latch-up 3/ - - - - - - - - - - - - - - - - - - - - - None Neutron - - - - - - - - - - - - - - - - - - - - - - - - - - - - 5×1012 N/cm2
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History