IEEE 383

Qualifying Electric Cables and Splices for Nuclear Facilities

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 3 September 2015
Status: active
Page Count: 27
scope:

This standard provides general requirements and methods for qualifying electric cables, and splices for nuclear facilities. Cable, wire, and splices within or integral to other devices (e.g., instruments, panels, motors) should be qualified using the requirements in the applicable device standard or IEEE Std 323TM 2003. However, these standards' requirements may be applied to the cable, wire, and splices within these devices, For qualification of fiber option cable, refer to IEEE Std 1682TM

Purpose

The purpose of this standard is to provided standard methodology for the implementation of IEEE Std 323-2003 as it pertains to the qualification of electrical cables and splices.

Document History

383
September 21, 2023
Qualifying Electric Cables and Splices for Nuclear Facilities
A description is not available for this item.
IEEE 383
September 3, 2015
Qualifying Electric Cables and Splices for Nuclear Facilities
This standard provides general requirements and methods for qualifying electric cables, and splices for nuclear facilities. Cable, wire, and splices within or integral to other devices (e.g.,...
January 1, 2005
Type Test of Class 1E Electric Cables, Field Splices and Connections for Nuclear Power Generating Stations
Foreword (This introduction is not part of IEEE Std 383-2003, IEEE Standard for Qualifying Class 1E Electric Cables and Field Splices for Nuclear Power Generating Stations.) This standard was...
December 12, 2003
Qualifying Class 1E Electric Cables and Field Splices for Nuclear Power Generating Stations
Foreword (This introduction is not part of IEEE Std 383-2003, IEEE Standard for Qualifying Class 1E Electric Cables and Field Splices for Nuclear Power Generating Stations.) This standard was...
December 12, 2003
Qualifying Class 1E Electric Cables and Field Splices for Nuclear Power Generating Stations
This standard provides general requirements, direction, and methods for qualifying Class 1E electric cables, field splices, factory splices, and factory rework for service in nuclear power generating...
February 28, 1974
Type Test of Class IE Electric Cables, Field Splices, and Connections for Nuclear Power Generating Stations
This standard provides direction for establishing type tests which may be used in qualifying Class IE electric cables, field splices, and other connections for service in nuclear power generating...
February 28, 1974
Type Test of Class IE Electric Cables, Field Splices, and Connections for Nuclear Power Generating Stations
This standard provides direction for establishing type tests which may be used in qualifying Class IE electric cables, field splices, and other connections for service in nuclear power generating...

References

Advertisement