CENELEC - EN 62769-103-1
Field Device Integration (FDI) - Part 103-1: Profiles - PROFIBUS
inactive
| Organization: | CENELEC |
| Publication Date: | 1 June 2015 |
| Status: | inactive |
| Page Count: | 40 |
| ICS Code (Open systems interconnection (OSI)): | 35.100 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
This part of IEC 62769 specifies an FDI profile of IEC 62769 for IEC 61784-1_CP 3/1 (PROFIBUS DP)1 and IEC 61784-1_CP3/2 (PROFIBUS PA).
Document History
May 1, 2023
Field Device Integration (FDI)® - Part 103-1: Profiles - PROFIBUS
This part of IEC 62769 specifies an FDI®1 profile of IEC 62769 for IEC 61784-1_CP 3/1 (PROFIBUS DP)2 and IEC 61784-1_CP3/2 (PROFIBUS PA).
1 FDI is a registered trademark of the non-profit...
June 1, 2020
Field device integration (FDI) - Part 103-1: Profiles - PROFIBUS
This part of IEC 62769 specifies an FDI profile of IEC 62769 for IEC 61784-1_CP 3/1 (PROFIBUS DP)1 and IEC 61784-1_CP3/2 (PROFIBUS PA)1.
1 PROFIBUS is the trade name of the non-profit consortium...
EN 62769-103-1
June 1, 2015
Field Device Integration (FDI) - Part 103-1: Profiles - PROFIBUS
This part of IEC 62769 specifies an FDI profile of IEC 62769 for IEC 61784-1_CP 3/1 (PROFIBUS DP)1 and IEC 61784-1_CP3/2 (PROFIBUS PA).