ASTM International - ASTM B236M-07

Standard Specification for Aluminum Bars for Electrical Purposes (Bus Bars) [Metric]

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2007
Status: inactive
Page Count: 6
ICS Code (Aluminium products): 77.150.10
scope:

1.1 This specification covers Aluminum 1350 bar for electric conductors in the tempers shown in Table 1.

1.2 Aluminum and temper designations are in accordance with ANSI H35.1M. The equivalent Unified Numbering System designation is A91350 in accordance with Practice E 527. For Alloy 6101 bus conductors, refer to Specification B 317/B 317M.

Note 1

Prior to 1975, Aluminum 1350 was designated as EC aluminum.

<>

1.3 This specification is the metric counterpart of Specification B 236.

1.4 For acceptance criteria for inclusion of new aluminum and aluminum alloys in this specification, see Annex A1.

abstract:

This specification covers Aluminum 1350 bar for electric conductors in the tempers. The tempers are designated as H12, H112, and H111. The products covered by this specification shall be produced... View More

Document History

October 1, 2015
Standard Specification for Aluminum Bars for Electrical Purposes (Bus Bars) (Metric) (Withdrawn 2024)
1.1 This specification covers Aluminum 1350 bar for electric conductors in the tempers shown in Table 1. (A) For purposes of determining conformance with this specification, each value for tensile...
ASTM B236M-07
June 1, 2007
Standard Specification for Aluminum Bars for Electrical Purposes (Bus Bars) [Metric]
This specification covers Aluminum 1350 bar for electric conductors in the tempers. The tempers are designated as H12, H112, and H111. The products covered by this specification shall be produced by...
May 1, 2006
Standard Specification for Aluminum Bars for Electrical Purposes (Bus Bars) [Metric]
1.1 This specification covers Aluminum 1350 bar for electric conductors in the tempers shown in Table 1. 1.2 Aluminum and temper designations are in accordance with ANSI H35.1M. The equivalent...
May 10, 2000
Standard Specification for Aluminum Bars for Electrical Purposes (Bus Bars) [Metric]
1.1 This specification covers Aluminum 1350 bar for electric conductors in the tempers shown in Table 1. 1.2 Aluminum and temper designations are in accordance with ANSI H35.1M. The equivalent...
Advertisement