CENELEC - EN 61784-5-15

Industrial communication networks - Profiles - Part 5-15: Installation of fieldbuses - Installation profiles for CPF 15

active, Most Current
Organization: CENELEC
Publication Date: 1 April 2012
Status: active
Page Count: 28
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Transport layer): 35.100.40
scope:

This part of IEC 61784 specifies the installation profiles for CPF 15/1 (MODBUS™-TCP)1 and CPF 15/2 (RTPS).

The installation profiles are specified in the annex. This annex is read in conjunction with IEC 61918:2013.

1 MODBUS is a trademark of Schneider Automation Inc. registered in the United States of America and other countries. This information is given for the convenience of users of this International Standard and does not constitute an endorsement by IEC of the trademark holder or any of its products. Compliance to this profile does not require use of the trademark MODBUS. Use of the trademark MODBUS requires permission from Schneider Automation Inc.

Document History

EN 61784-5-15
April 1, 2012
Industrial communication networks - Profiles - Part 5-15: Installation of fieldbuses - Installation profiles for CPF 15
This part of IEC 61784 specifies the installation profiles for CPF 15/1 (MODBUS™-TCP)1 and CPF 15/2 (RTPS). The installation profiles are specified in the annex. This annex is read in conjunction...
April 1, 2012
Industrial communication networks - Profiles - Part 5-15: Installation of fieldbuses - Installation profiles for CPF 15
This part of IEC 61784 specifies the installation profiles for CPF 15/1 (MODBUS™-TCP) 1 and CPF 15/2 (RTPS). The installation profiles are specified in the annex. This annex is read in conjunction...

References

Advertisement