CEI EN 61300-3-14
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 3-14: Examinations and measurements - Error and repeatability of the attenuation settings of a variable optical attenuator
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 June 2015 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61300 provides a method to measure the error and repeatability of the attenuation value settings of a variable optical attenuator (VOA). There are two control technologies for VOAs, manually controlled and electrically controlled. This standard covers both control technologies of VOAs and also covers both single-mode and multimode fibre VOAs.
Document History
CEI EN 61300-3-14
June 1, 2015
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 3-14: Examinations and measurements - Error and repeatability of the attenuation settings of a variable optical attenuator
This part of IEC 61300 provides a method to measure the error and repeatability of the attenuation value settings of a variable optical attenuator (VOA). There are two control technologies for VOAs,...
October 1, 2007
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-14: Examinations and measurements - Accuracy and repeatability of the attenuation settings of a variable attenuator
Questa parte della serie di Norme EN 61300 fornisce un metodo per misurare l’accuratezza e la ripetibilità dell’impostazione del valore di attenuazione di un attenuatore variabile utilizzato quale...
December 1, 1997
Dispositivi di interconnessione e componenti passivi per fibre ottiche. Procedure di prova e di misura fondamentali - Parte 3-14: Esami e misure - Precisione e ripetibilità dell’impostazione dell’attenuazione di un attenuatore variabile
Le Norme Europee della serie EN 61300 ricavate, senza alcuna modifica, dalla corrispondente serie di Norme della IEC, contengono informazioni di carattere generale, nonchè procedure per prove...