CEI EN 55016-1-2

Specification for radio disturbance and immunity measuring apparatus and methods Part 1-2: Radio disturbance and immunity measuring apparatus - Coupling devices for conducted disturbance measurements

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 April 2015
Status: active
Page Count: 98
ICS Code (Immunity): 33.100.20
ICS Code (Emission): 33.100.10
scope:

This part of the CISPR 16 series specifies the characteristics and performance of equipment for the measurement of radio disturbance voltages and currents in the frequency range 9 kHz to 1 GHz.

NOTE In accordance with IEC Guide 107, CISPR 16 is a basic EMC standard for use by product committees of the IEC. As stated in Guide 107, product committees are responsible for determining the applicability of the EMC standard. CISPR and its sub-committees are prepared to co-operate with product committees in the evaluation of the value of particular EMC tests for specific products.

Specifications for ancillary apparatus are included for artificial mains networks, current and voltage probes and coupling units for current injection on cables.

It is intended that the requirements of this publication are fulfilled at all frequencies and for all levels of radio disturbance voltages and currents within the CISPR indicating range of the measuring equipment.

Methods of measurement are covered in the CISPR 16-2 series, and further information on radio disturbance is given in CISPR 16-3, while uncertainties, statistics and limit modelling are covered in the CISPR 16-4 series.

Document History

May 1, 2018
Specification for radio disturbance and immunity measuring apparatus and methods Part 1-2: Radio disturbance and immunity measuring apparatus - Coupling devices for conducted disturbance measurements
FOREWORD This amendment has been prepared by subcommittee CISPR A: Radio-interference measurements and statistical methods, of IEC technical committee CISPR: International special committee on radio...
CEI EN 55016-1-2
April 1, 2015
Specification for radio disturbance and immunity measuring apparatus and methods Part 1-2: Radio disturbance and immunity measuring apparatus - Coupling devices for conducted disturbance measurements
This part of the CISPR 16 series specifies the characteristics and performance of equipment for the measurement of radio disturbance voltages and currents in the frequency range 9 kHz to 1 GHz. NOTE...
August 1, 2007
Specification for radio disturbance and immunity measuring apparatus and methods - Part 1-2: Radio disturbance and immunity measuring apparatus - Ancillary equipment - Conducted disturbances
Questa Variante alla CEI EN 55016-1-2 riguarda un aggiornamento del metodo di misura basato sulla LISN (Rete di stabilizzazione dell’impedenza di linea). Questa Variante viene pubblicata dal CEI...
December 1, 2005
Specification for radio disturbance and immunity measuring apparatus and methods - Part 1-2: Radio disturbance and immunity measuring apparatus - Ancillary equipment - Conducted disturbances
Questa Norma (Parte 1-2 della CISPR 16) è una norma di base che specifica le caratteristiche e le prestazioni degli apparecchi per la misura delle tensioni e delle correnti di radiodisturbo nella...

References

Advertisement