CEI - EN 60598-2-20

Luminaires Part 2-20: Particular requirements - Lighting chains

inactive
Organization: CEI
Publication Date: 1 May 2015
Status: inactive
Page Count: 28
ICS Code (Luminaires): 29.140.40
scope:

This part of IEC 60598 specifies requirements for lighting chains fitted with series, parallel or a combination of series/parallel connected light sources for use either indoors or outdoors on supply voltages not exceeding 250 V.

For combinations where rope lights (also known as sealed lighting chains) are included, see IEC 60598-2-21.

Lighting chains provided with fixed or detachable attachments e.g. ornamental or decorative, are considered to be covered by this standard. For lighting chains fitted with lampholders of the push-in type, the appropriate requirements of this standard applies.

NOTE 1 A Christmas tree lighting chain is an example of a lighting chain fitted with series or series/parallel connected lamps. A chain for illuminating ski-tracks or promenades is an example of a lighting chain fitted with parallel connected lamps.

For lighting chains with non-standardised lamps (e.g. lamps of the push-in type) the lamps are regarded as a part of the lighting chain and consequently included in the testing.

NOTE 2 For products where the lighting chain is permanently fixed to a frame or pre-lit Christmas tree the relevant clauses of IEC 60598-2-4 and/or IEC 60598-2-7 can also apply.

NOTE 3 In some countries the term "strings" is used instead of "chains".

NOTE 4 Candlestick luminaries are tested according to IEC 60598-2-4.

Document History

September 1, 2017
Luminaires Part 2-20: Particular requirements - Lighting chains
A description is not available for this item.
June 1, 2017
Luminaires Part 2-20: Particular requirements - Lighting chains
A description is not available for this item.
August 1, 2015
Luminaires Part 2-20: Particular requirements - Lighting chains
This part of IEC 60598 specifies requirements for lighting chains fitted with series, parallel or a combination of series/parallel connected light sources for use either indoors or outdoors on supply...
EN 60598-2-20
May 1, 2015
Luminaires Part 2-20: Particular requirements - Lighting chains
This part of IEC 60598 specifies requirements for lighting chains fitted with series, parallel or a combination of series/parallel connected light sources for use either indoors or outdoors on supply...
November 1, 2010
Luminaires Part 2-20: Particular requirements - Lighting chains
Questa Norma specifica le prescrizioni per le catene luminose munite di lampade a incandescenza collegate in serie o in parallelo, o con una loro combinazione in serie/parallelo, per uso interno o...
November 1, 2005
Luminaires - Part 2-20: Particular requirements - Lighting chains
Questa Norma specifica le prescrizioni per le catene luminose munite di lampade a incandescenza collegate in serie o in parallelo, o con una loro combinazione in serie/parallelo, per uso interno o...
January 1, 1999
Apparecchi di illuminazione - Parte 2: Prescrizioni particolari - Sezione 20: Catene luminose
La presente Norma é annullata e sostituita dalla Nuova edizione, CEI EN 60598-2-20:2005-11 (CEI 34-37); tuttavia rimane applicabile fino al 01-02-2006.
April 1, 1998
Apparecchi di illuminazione - Parte 2: Prescrizioni particolari - Sezione 20: Catene luminose
La presente Norma specifica le prescrizioni relative alle catene luminose con lampade a incandescenza collegate in serie o in parallelo, utilizzate all’interno o all’esterno e alimentate con tensione...
September 1, 1993
Variante n. 1
September 1, 1993
Apparecchi di illuminazione. - Parte II: Requisiti particolari. Catene luminose
Versione italiana della Norma Europea CENELEC EN 60598-2-20, equivalente alla Pubblicazione IEC 598-2-20 (1982) più Modifica 1 (1987), la Norma specifica le prescrizioni per catene luminose con...

References

Advertisement