ETSI - TS 186 022-1
Core Network and Interoperability Testing (INT); Communication Waiting (CW) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance test specification Part 1: Protocol Implementation Conformance Statement (PICS)
inactive
| Organization: | ETSI |
| Publication Date: | 1 October 2015 |
| Status: | inactive |
| Page Count: | 13 |
scope:
The present document provides the Implementation Conformance Statement (ICS) pro forma for the Communication Waiting (CW) service, based on stage 1 and stage 2 of the ISDN call waiting supplementary services defined in ETSI TS 124 615 [1] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4] and ETSI ETS 300 406 [2].
Document History
July 1, 2018
Core Network and Interoperability Testing (INT); Communication Waiting (CW) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance test specification; Part 1: Protocol Implementation Conformance Statement (PICS)
The present document provides the Protocol Implementation Conformance Statement (PICS) pro forma for the Communication Waiting (CW) using IP Multimedia (IM) Core Network (CN) subsystem in compliance...
TS 186 022-1
October 1, 2015
Core Network and Interoperability Testing (INT); Communication Waiting (CW) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance test specification Part 1: Protocol Implementation Conformance Statement (PICS)
The present document provides the Implementation Conformance Statement (ICS) pro forma for the Communication Waiting (CW) service, based on stage 1 and stage 2 of the ISDN call waiting supplementary...
July 1, 2009
Telecommunications and Internet converged Services and Protocols for Advanced Networking (TISPAN); PSTN/ISDN simulation services; Communication Waiting (CW); Part 1: Protocol Implementation Conformance Statement (PICS)
A description is not available for this item.