ETSI - TS 186 007-1
Core Network and Interoperability Testing (INT); Communication HOLD (HOLD) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance test specification (3GPP Release 10); Part 1: Protocol Implementation Conformance Statement (PICS)
inactive
| Organization: | ETSI |
| Publication Date: | 1 October 2015 |
| Status: | inactive |
| Page Count: | 12 |
scope:
The present document provides the Implementation Conformance Statement (ICS) pro forma for the Communication HOLD (HOLD) using IP Multimedia (IM) Core Network (CN) subsystem defined in ETSI TS 124 610 [1] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4] and ETSI ETS 300 406 [2].
Document History
December 1, 2017
Core Network and Interoperability Testing (INT); Communication HOLD (HOLD) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance test specification; (3GPPTM Release 12); Part 1: Protocol Implementation Conformance Statement (PICS)
The present document provides the Protocol Implementation Communication Hold (HOLD) services, based on stages one and two of the ISDN Hold (HOLD) supplementary services defined in ETSI TS 124 610 [1]...
TS 186 007-1
October 1, 2015
Core Network and Interoperability Testing (INT); Communication HOLD (HOLD) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance test specification (3GPP Release 10); Part 1: Protocol Implementation Conformance Statement (PICS)
The present document provides the Implementation Conformance Statement (ICS) pro forma for the Communication HOLD (HOLD) using IP Multimedia (IM) Core Network (CN) subsystem defined in ETSI TS 124...
October 1, 2006
Telecommunications and Internet Converged Services and Protocols for Advanced Networking (TISPAN); Communication HOLD (CH); Part 1: Protocol Implementation Conformance Statement (PICS)
A description is not available for this item.