ETSI - TS 186 007-2

Core Network and Interoperability Testing (INT); Communication HOLD (HOLD) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance test specification; (3GPP Release 12); Part 2: Test Suite Structure and Test Purposes (TSS&TP)

active, Most Current
Organization: ETSI
Publication Date: 1 December 2017
Status: active
Page Count: 39
scope:

The present document provides the Test Suite Structure (TSS) and Test Purposes (TP) for the test specifications for the Communication HOLD (HOLD) using IP Multimedia (IM) Core Network (CN) subsystem as specified in ETSI TS 124 610 [1] and IETF RFC 3264 [6] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [5] and ETSI ETS 300 406 [3].

Document History

TS 186 007-2
December 1, 2017
Core Network and Interoperability Testing (INT); Communication HOLD (HOLD) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance test specification; (3GPP Release 12); Part 2: Test Suite Structure and Test Purposes (TSS&TP)
The present document provides the Test Suite Structure (TSS) and Test Purposes (TP) for the test specifications for the Communication HOLD (HOLD) using IP Multimedia (IM) Core Network (CN) subsystem...
October 1, 2015
Core Network and Interoperability Testing (INT); Communication HOLD (HOLD) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance test specification (3GPP Release 10); Part 2: Test Suite Structure and Test Purposes (TSS&TP)
The present document provides the Test Suite Structure (TSS) and Test Purposes (TP) for the test specifications for the Communication HOLD (HOLD) using IP Multimedia (IM) Core Network (CN) subsystem...
August 1, 2011
Technical Committee for IMS Network Testing (INT); Communication HOLD (HOLD) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance Testing; Part 2: Test Suite Structure and Test Purposes (TSS&TP)
The present document specifies the Test Suite Structure and Test Purposes (TSS&TP) of the Communication HOLD service, based on stage one and two of the ISDN HOLD supplementary services. A further...
July 1, 2006
Telecommunications and Internet Converged Services and Protocols for Advanced Networking (TISPAN); Communication HOLD (CH); Part 2: Test Suite Structure and Test Purposes (TSS&TP)
The present document specifies the Test Suite Structure and Test Purposes (TSS&TP of the Communication Hold service, based on stage one and two of the ISDN HOLD supplementary services. A further...

References

Advertisement