ETSI - TS 186 007-2
Core Network and Interoperability Testing (INT); Communication HOLD (HOLD) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance test specification (3GPP Release 10); Part 2: Test Suite Structure and Test Purposes (TSS&TP)
| Organization: | ETSI |
| Publication Date: | 1 October 2015 |
| Status: | inactive |
| Page Count: | 39 |
scope:
The present document provides the Test Suite Structure (TSS) and Test Purposes (TP) for the test specifications for the Communication HOLD (HOLD) using IP Multimedia (IM) Core Network (CN) subsystem as specified in ETSI TS 124 610 [1] and IETF RFC 3264 [6] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [5] and ETSI ETS 300 406 [3].
Document History