ETSI - TS 186 007-2

Telecommunications and Internet Converged Services and Protocols for Advanced Networking (TISPAN); Communication HOLD (CH); Part 2: Test Suite Structure and Test Purposes (TSS&TP)

inactive
Organization: ETSI
Publication Date: 1 July 2006
Status: inactive
Page Count: 47
scope:

The present document specifies the Test Suite Structure and Test Purposes (TSS&TP of the Communication Hold service, based on stage one and two of the ISDN HOLD supplementary services.

A further part of the present document specifies the Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma based on the present document.

Within the TISPAN NGN Release 1 Next Generation Network (NGN) the stage 3 description is specified using the IP Multimedia Call Control Protocol based on Session Initiation Protocol (SIP) and Session Description Protocol (SDP).

Document History

December 1, 2017
Core Network and Interoperability Testing (INT); Communication HOLD (HOLD) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance test specification; (3GPP Release 12); Part 2: Test Suite Structure and Test Purposes (TSS&TP)
The present document provides the Test Suite Structure (TSS) and Test Purposes (TP) for the test specifications for the Communication HOLD (HOLD) using IP Multimedia (IM) Core Network (CN) subsystem...
October 1, 2015
Core Network and Interoperability Testing (INT); Communication HOLD (HOLD) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance test specification (3GPP Release 10); Part 2: Test Suite Structure and Test Purposes (TSS&TP)
The present document provides the Test Suite Structure (TSS) and Test Purposes (TP) for the test specifications for the Communication HOLD (HOLD) using IP Multimedia (IM) Core Network (CN) subsystem...
August 1, 2011
Technical Committee for IMS Network Testing (INT); Communication HOLD (HOLD) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance Testing; Part 2: Test Suite Structure and Test Purposes (TSS&TP)
The present document specifies the Test Suite Structure and Test Purposes (TSS&TP) of the Communication HOLD service, based on stage one and two of the ISDN HOLD supplementary services. A further...
TS 186 007-2
July 1, 2006
Telecommunications and Internet Converged Services and Protocols for Advanced Networking (TISPAN); Communication HOLD (CH); Part 2: Test Suite Structure and Test Purposes (TSS&TP)
The present document specifies the Test Suite Structure and Test Purposes (TSS&TP of the Communication Hold service, based on stage one and two of the ISDN HOLD supplementary services. A further...

References

Advertisement