CEN - EN ISO 361

Basic ionizing radiation symbol

active, Most Current
Organization: CEN
Publication Date: 1 October 2015
Status: active
Page Count: 8
ICS Code (Graphical symbols for use on specific equipment): 01.080.20
ICS Code (Radiation protection): 13.280
scope:

SCOPE AND FIELD OF APPLICATION

This International Standard specifies the symbol to be used to signify the actual or potential presence of ionizing radiation and to identify objects, devices, materials or combinations of materials which emit ionizing radiation.

For the purposes of this International Standard, ionizing radiation includes gamma and X-rays, alpha and beta particles, high-speed electrons, neutrons, protons and other nuclear particles; but not sound or radio waves, or visible, infra-red, or ultra-violet light. This International Standard does not specify the radiation levels at which the symbol is to be used.

Document History

EN ISO 361
October 1, 2015
Basic ionizing radiation symbol
SCOPE AND FIELD OF APPLICATION This International Standard specifies the symbol to be used to signify the actual or potential presence of ionizing radiation and to identify objects, devices,...

References

Advertisement