CEN - EN ISO 11665-2
Measurement of radioactivity in the environment – Air: radon – 222 – Part 2: Integrated measurement method for determining average potential alpha energy concentration of its short-lived decay products
| Organization: | CEN |
| Publication Date: | 1 September 2015 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Radiation measurements): | 17.240 |
scope:
This part of ISO 11665 describes integrated measurement methods for short-lived radon-222 decay products[4] . It gives indications for measuring the average potential alpha energy concentration of short-lived radon-222 decay products in the air and the conditions of use for the measuring devices.
This part of ISO 11665 covers samples taken over periods varying from a few weeks to one year. This part of ISO 11665 is not applicable to systems with a maximum sampling duration of less than one week.
The measurement method described is applicable to air samples with potential alpha energy concentration of short-lived radon-222 decay products greater than 10 nJ/m3 and lower than 1 000 nJ/m3.
NOTE For informative purposes only, this document also addresses the case of radon-220 decay products, given the similarity in behaviour of the radon isotopes 222 and 220
Document History