DIN EN 1754
Magnesium and magnesium alloys - Designation system for anodes, ingots and castings - Material symbols and material numbers
| Organization: | DIN |
| Publication Date: | 1 October 2015 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Magnesium products): | 77.150.20 |
scope:
This European Standard specifies a material designation system for magnesium and magnesium alloys either by numbers or by symbols for castings including anodes and ingots intended for remelting.
The designation system by numbers is only applicable to standardized magnesium and magnesium alloys (see 2.1).
The designation system by symbols is applicable to
a) standardized magnesium and magnesium alloys (see 2.1);
b) non-standardized magnesium and magnesium alloys (see 2.2).
NOTE 1 The standardized designation by symbols does not necessarily imply that the material is standardized.
NOTE 2 Magnesium and magnesium alloys for aerospace applications referred to in European Standards prepared by AECMA (fr: Association Européenne des Constructeurs de Matériel Aérospatial) have different designations.
Document History