DIN EN ISO 15848-1
Industrial valves - Measurement, test and qualification procedures for fugitive emissions - Part 1: Classification system and qualification procedures for type testing of valves (ISO 15848-1:2015)
| Organization: | DIN |
| Publication Date: | 1 November 2015 |
| Status: | inactive |
| Page Count: | 49 |
| ICS Code (Valves in general): | 23.060.01 |
scope:
This part of ISO 15848 specifies testing procedures for evaluation of external leakage of valve stem seals (or shaft) and body joints of isolating valves and control valves intended for application in volatile air pollutants and hazardous fluids. End connection joints, vacuum application, effects of corrosion, and radiation are excluded from this part of ISO 15848.
This part of ISO 15848 concerns classification system and qualification procedures for type testing of valves.
Document History