DIN EN ISO 15848-1

Industrial valves - Measurement, test and qualification procedures for fugitive emissions - Part 1: Classification system and qualification procedures for type testing of valves (ISO 15848-1:2015 + Amd.1:2017) (includes Amendment A1:2017)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 July 2017
Status: active
Page Count: 53
ICS Code (Valves in general): 23.060.01
scope:

This part of ISO 15848 specifies testing procedures for evaluation of external leakage of valve stem seals (or shaft) and body joints of isolating valves and control valves intended for application in volatile air pollutants and hazardous fluids. End connection joints, vacuum application, effects of corrosion, and radiation are excluded from this part of ISO 15848.

This part of ISO 15848 concerns classification system and qualification procedures for type testing of valves.

Document History

DIN EN ISO 15848-1
July 1, 2017
Industrial valves - Measurement, test and qualification procedures for fugitive emissions - Part 1: Classification system and qualification procedures for type testing of valves (ISO 15848-1:2015 + Amd.1:2017) (includes Amendment A1:2017)
This part of ISO 15848 specifies testing procedures for evaluation of external leakage of valve stem seals (or shaft) and body joints of isolating valves and control valves intended for application...
July 1, 2016
Industrial valves - Measurement, test and qualification procedures for fugitive emissions - Part 1: Classification system and qualification procedures for type testing of valves (ISO 15848-1:2015/DAM 1:2016); German and English version EN ISO 15848-1:2015/prA1:2016
A description is not available for this item.
November 1, 2015
Industrial valves - Measurement, test and qualification procedures for fugitive emissions - Part 1: Classification system and qualification procedures for type testing of valves (ISO 15848-1:2015)
This part of ISO 15848 specifies testing procedures for evaluation of external leakage of valve stem seals (or shaft) and body joints of isolating valves and control valves intended for application...
April 1, 2006
Industrial valves - Measurement, test and qualification procedures for fugitive emissions - Part 1: Classification system and qualification procedures for type testing of valves (ISO 15848-1:2006)
A description is not available for this item.

References

Advertisement