CSA - CAN/CSA-C61869-4:14

Instrument transformers - Part 4: Additional requirements for combined transformers

inactive
Organization: CSA
Publication Date: 1 January 2014
Status: inactive
Page Count: 74
scope:

Note 1A: Measurement Canada and other local authorities should be contacted and consulted in regard to the applicable specifications and requirements for revenue metering

Document History

December 1, 2014
Instrument Transformers - Part 4: Additional requirements for combined transformers
CSA Preface This is the first edition of CAN/CSA-C61869-4, Instrument transformers — Part 4: Additional requirements for combined transformers, which is an adoption, with Canadian deviations, of the...
January 1, 2014
Instrument transformers — Part 4: Additional requirements for combined transformers
This part of IEC 61869 applies to newly-manufactured combined transformers for use with electrical measuring instruments and electrical protective devices at frequencies from 15 Hz to 100 Hz. The...
CAN/CSA-C61869-4:14
January 1, 2014
Instrument transformers - Part 4: Additional requirements for combined transformers
Note 1A: Measurement Canada and other local authorities should be contacted and consulted in regard to the applicable specifications and requirements for revenue metering

References

Advertisement