BSI - BS EN 50180-2

Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers Part 2: Requirement for bushing components

active, Most Current
Buy Now
Organization: BSI
Publication Date: 31 October 2015
Status: active
Page Count: 30
ICS Code (Bushings): 29.080.20

Document History

BS EN 50180-2
October 31, 2015
Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers Part 2: Requirement for bushing components
A description is not available for this item.

References

Advertisement