CENELEC - EN 50180-3/A1

Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers - Part 3: Requirements for bushing fixations

active, Most Current
Organization: CENELEC
Publication Date: 1 June 2017
Status: active
Page Count: 20
ICS Code (Bushings): 29.080.20
scope:

This European Standard should be considered in factual context with EN 50180-1 only. Constructional details for fastenings and their details are supplementing EN 50180-1. This information is of importance for utilities concerning compatibility.

For a better understanding of additional information some dimension from EN 50180-1 are repeated in this European Standard.

This European Standard was extended for fastenings of bushings for a highest voltage of 52 kV.

Document History

EN 50180-3/A1
June 1, 2017
Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers - Part 3: Requirements for bushing fixations
This European Standard should be considered in factual context with EN 50180-1 only. Constructional details for fastenings and their details are supplementing EN 50180-1. This information is of...
October 1, 2015
Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers - Part 3: Requirements for bushing fixations
This European Standard should be considered in factual context with EN 50180-1 only. Constructional details for fastenings and their details are supplementing EN 50180-1. This information is of...

References

Advertisement