CENELEC - EN 50180-3
Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers - Part 3: Requirements for bushing fixations
| Organization: | CENELEC |
| Publication Date: | 1 October 2015 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Bushings): | 29.080.20 |
scope:
This European Standard should be considered in factual context with EN 50180-1 only. Constructional details for fastenings and their details are supplementing EN 50180-1. This information is of importance for utilities concerning compatibility.
For a better understanding of additional information some dimension from EN 50180-1 are repeated in this European Standard.
This European Standard was extended for fastenings of bushings for a highest voltage of 52 kV.
Document History