ASD-STAN PREN 4708-101

Aerospace series Sleeving, heat-shrinkable, for binding, insulation and identification Part 101: Polyolefin sleeving Operating temperatures - 55 °C to 135 °C Product standard

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 July 2015
Status: active
Page Count: 11
scope:

This standard specifies the required characteristics for four types of heat-shrinkable polyolefin sleevings for use in aircraft electrical systems at operating temperatures between - 55 °C and 135 °C.

Type A: Very flexible, flame retarded, shrink ratio 2:1

This sleeving has very good flexibility, is flame retarded and will shrink at low temperatures. It is suitable where sensitive components and delicate wiring need protection from excessive heat during shrinking.

Type B: Flexible, flame retarded, shrink ratio 2:1, 3:1 and 4:1

This sleeving is flexible and flame retarded. It is suitable for general purposes and is available with high shrink ratios.

Type C: Flexible, not flame retarded, shrink ratio 2:1 and 3:1

This sleeving is flexible and not flame retarded and is available in two shrink ratios.

Type D: Semi-rigid, flame retarded, shrink ratio 2:1

This sleeving is semi-rigid and flame retarded. It is suitable where strain relief and mechanical support are required

These sleevings are normally supplied with internal diameters up to 102 mm for shrink ratios of 2:1 and 4:1 and up to 39 mm for shrink ratios of 3:1 and in the following colours for type B, black, brown, red, yellow, green, blue, orange, violet, grey, white and green/yellow.Types A and D are black only. Type C is transparent, is not flame retarded and does not meet the flammability requirements of EN 4708-001.

Sizes or colours other than those specifically listed in this standard may be available. These items shall be considered to comply with this standard if they comply with the property requirements listed in Tables 5, 6 and 7 except for dimensions and mass.

Document History

ASD-STAN PREN 4708-101
July 1, 2015
Aerospace series Sleeving, heat-shrinkable, for binding, insulation and identification Part 101: Polyolefin sleeving Operating temperatures - 55 °C to 135 °C Product standard
This standard specifies the required characteristics for four types of heat-shrinkable polyolefin sleevings for use in aircraft electrical systems at operating temperatures between - 55 °C and 135...

References

Advertisement