DLA - SMD-5962-87644 REV A

MICROCIRCUIT, DIGITAL, FAST CMOS, NONINVERTING OCTAL TRANSPARENT LATCH WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 21 March 1989
Status: inactive
Page Count: 12
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54FCT373 Noninverting octal transparent latch, three-state, TTL compatible 02 54FCT373A Noninverting octal transparent latch, three-state, TTL compatible

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline R D-8 (20 lead, 1.060" × .310" × .200"), dual-in-line package S F-9 (20 lead, .540" × .300" × .100"), flat package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

Supply voltage range (VCC) - - - - - - - - - - - - - −0.5 V dc to +6.0 V dc Input voltage range - - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc Output voltage range - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC input diode current (IIK) - - - - - - - - - - - - −20 mA DC output diode current (IOK) - - - - - - - - - - - - −50 mA DC output current - - - - - - - - - - - - - - - - - - ±100 mA Maximum power dissipation (PD) 2/ - - - - - - - - - - 500 mW Thermal resistance, junction to case (θJC) - - - - - See MIL-M-38510, appendix C Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Junction temperature (TJ) - - - - - - - - - - - - - - +175°C Lead temperature (soldering, 10 seconds) - - - - - - +300°C

Supply voltage range (VCC) - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Maximum low level input voltage (VIL) - - - - - - - 0.8 V dc Minimum high level input voltage (VIH) - - - - - - - 2.0 V dc Case operating temperature (TC) - - - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

February 27, 2023
MICROCIRCUIT, DIGITAL, FAST CMOS, NONINVERTING OCTAL TRANSPARENT LATCH MICROCIRCUIT, DIGITAL, FAST CMOS, NONINVERTING OCTAL TRANSPARENT LATCH
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
November 28, 2016
MICROCIRCUIT, DIGITAL, FAST CMOS, NONINVERTING OCTAL TRANSPARENT LATCH WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
February 24, 2011
MICROCIRCUIT, DIGITAL, FAST CMOS, NONINVERTING OCTAL TRANSPARENT LATCH WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
December 22, 2009
MICROCIRCUIT, DIGITAL, FAST CMOS, NONINVERTING OCTAL TRANSPARENT LATCH WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
July 28, 2003
MICROCIRCUIT, DIGITAL, FAST CMOS, NONINVERTING OCTAL TRANSPARENT LATCH WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-87644 REV A
March 21, 1989
MICROCIRCUIT, DIGITAL, FAST CMOS, NONINVERTING OCTAL TRANSPARENT LATCH WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
November 25, 1987
MICROCIRCUIT, DIGITAL, FAST CMOS, NONINVERTING OCTAL TRANSPARENT LATCH WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement