ISUZU ISC-C92-029

Polyamide - mineral or glass fiber/mineral reinforced

inactive
Buy Now
Organization: ISUZU
Publication Date: 20 December 2010
Status: inactive
Page Count: 8
scope:

This standard describes material types of mineral or glass fiber/mineral reinforced polyamide 6 (nylon 6) and polyamide 66 (nylon66), which are used in injected or extruded form for molded components.

Document History

November 1, 2020
Polyamide - mineral or glass fiber/mineral reinforced
This standard describes material types of mineral or glass fiber/mineral reinforced polyamide 6 (nylon 6) and polyamide 66 (nylon66), which are used in injected or extruded form for molded components.
ISUZU ISC-C92-029
December 20, 2010
Polyamide - mineral or glass fiber/mineral reinforced
This standard describes material types of mineral or glass fiber/mineral reinforced polyamide 6 (nylon 6) and polyamide 66 (nylon66), which are used in injected or extruded form for molded components.
December 20, 2010
Polyamide - mineral or glass fiber/mineral reinforced
本仕様書は、射出あるいは押し出し成形部品に 使用されるミネラル強化あるいは、ガラス繊維 ミネラル強化ポリアミド6(ナイロン6)および ポリアミド66(ナイロン66)の材料の特性に ついて記述する。 This specification describes material types of mineral or glass fiber/mineral reinforced polyamide...

References

Advertisement