ISUZU ISC-C92-029
Polyamide - mineral or glass fiber/mineral reinforced
inactive
Buy Now
| Organization: | ISUZU |
| Publication Date: | 20 December 2010 |
| Status: | inactive |
| Page Count: | 8 |
scope:
本仕様書は、射出あるいは押し出し成形部品
This specification describes material types of mineral or glass fiber/mineral reinforced polyamide 6 (nylon 6) and polyamide 66 (nylon66), which are used in injected or extruded form for molded components.
Document History
November 1, 2020
Polyamide - mineral or glass fiber/mineral reinforced
This standard describes material types of mineral or glass fiber/mineral reinforced polyamide 6 (nylon 6) and polyamide 66 (nylon66), which are used in injected or extruded form for molded components.
December 20, 2010
Polyamide - mineral or glass fiber/mineral reinforced
This standard describes material types of mineral or glass fiber/mineral reinforced polyamide 6 (nylon 6) and polyamide 66 (nylon66), which are used in injected or extruded form for molded components.
ISUZU ISC-C92-029
December 20, 2010
Polyamide - mineral or glass fiber/mineral reinforced
本仕様書は、射出あるいは押し出し成形部品に 使用されるミネラル強化あるいは、ガラス繊維 ミネラル強化ポリアミド6(ナイロン6)および ポリアミド66(ナイロン66)の材料の特性に ついて記述する。
This specification describes material types of mineral or glass fiber/mineral reinforced polyamide...