IEC 62153-4-10
Metallic communication cable test methods – Part 4-10: Electromagnetic compatibility (EMC) – Transfer impedance and screening attenuation of feed-throughs and electromagnetic gaskets – Double coaxial test method
| Organization: | IEC |
| Publication Date: | 1 November 2015 |
| Status: | inactive |
| Page Count: | 32 |
| ICS Code (Electromagnetic compatibility (EMC)): | 33.100 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
This part of IEC 62153 details a coaxial method suitable for determining the transfer impedance and/or screening attenuation of feed-throughs and electromagnetic gaskets.
The shielded screening attenuation test set-up according to IEC 62153-4-4 (triaxial method) has been modified to take into account the particularities of feed-throughs and gaskets.
A wide dynamic and frequency range can be applied to test even super screened feed-throughs and gaskets with normal instrumentation from low frequencies up to the limit of defined transversal waves in the coaxial circuits at approximately 4 GHz.
Document History