ITU-T L.26

Optical fibre cables for aerial application

active, Most Current
Buy Now
Organization: ITU-T
Publication Date: 1 August 2015
Status: active
Page Count: 24
scope:

This Recommendation:

- refers to single-mode optical fibre cables to be used in telecommunication networks for aerial installations in outside plants, excluding optical ground wire (OPGW) and metal armour selfsupporting (MASS) cables;

- considers the mechanical and environmental characteristics of the aerial optical fibre cable (self-supporting cable and non self-supporting cable).

The optical fibre dimensional and transmission characteristics, together with their test methods, should comply with one or more of: [ITU-T G.651.1], [ITU-T G.652], [ITU-T G.653], [ITU-T G.654],

[ITU-T G.655], [ITU-T G.656] or [ITU-T G.657];

- considers fundamental aspects related to optical fibre cable from mechanical and environmental points of view.

Document History

ITU-T L.26
August 1, 2015
Optical fibre cables for aerial application
This Recommendation: – refers to single-mode optical fibre cables to be used in telecommunication networks for aerial installations in outside plants, excluding optical ground wire (OPGW) and metal...
December 1, 2002
Optical Fibre Cables for Aerial Application
A description is not available for this item.
October 1, 1996
Optical Fibre Cables for Aerial Application - Series L: Construction, Installation and Protection of Cables and Other Elements of Outside Plant
A description is not available for this item.

References

Advertisement