CEN - EN ISO 23953-1
Refrigerated display cabinets - Part 1: Vocabulary
| Organization: | CEN |
| Publication Date: | 1 November 2015 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (Commercial refrigerating appliances): | 97.130.20 |
| ICS Code (Domestic and commercial equipment. Entertainment. Sports (Vocabularies)): | 01.040.97 |
scope:
This part of ISO 23953 establishes a vocabulary of terms and definitions relative to refrigerated display cabinets used for the sale and display of foodstuffs. It is not applicable to refrigerated vending machines or cabinets intended for use in catering or similar non-retail applications.
NOTE In addition to terms in English and French, two of the three official ISO languages, this part of ISO 23953 gives the equivalent terms in German, Italian, and Spanish; these are published under the responsibility of the member bodies for Germany (DIN), Italy (UNI), and Spain (AENOR). However, only the terms and definitions given in the official languages can be considered as ISO terms and definitions
Document History