DSF/FPREN 61169-54

Radio-frequency connctors - Part 54: Sectional specification for coaxial connectors with 10mm inner diameter of outer conductor nominal characteristic impedance 50 Ohms, Series 4.3-10r

inactive
Organization: DS
Status: inactive
Page Count: 36
scope:

This part of IEC 61169,which is a sectional specification (SS),provides information and rules for the preparation of detail specifications (DS) for coaxial connectors with 10mm inner diameter of outer conductor, characteristic impedance 50 Ohms, Series 4.3-10 with screw type, hand screw type or quick-lock type coupling; for an upper operating frequency limit of 6 GHz. for use in wireless telecommunication and wireless network applications in conjunction with appropriate transmission line types for these applications. It also describes mating face dimensions for general purpose connectors, gauging information and tests selected from IEC 61169-1, applicable to all detail specifications relating to 4.3-10 series connectors.

Document History

December 12, 2016
Radio-frequency connectors – Part 54: Sectional specification for coaxial connectors with 10 mm inner diameter of outer conductor, nominal characteristic impedance 50 Ω, series 4,3-10
IEC 61169-54:2016 is a sectional specification which provides information and rules for the preparation of detail specifications (DS) for coaxial connectors with 10 mm inner diameter of outer...
Radio-frequency connctors – Part 54: Sectional specification for coaxial connectors with 10mm inner diameter of outer conductor nominal, characteristic impedance 50 Ohms, Series 4.3-10
This part of IEC 61169,which is a sectional specification (SS),provides information and rules for the preparation of detail specifications (DS) for coaxial connectors with 10mm inner diameter of...
DSF/FPREN 61169-54
Radio-frequency connctors - Part 54: Sectional specification for coaxial connectors with 10mm inner diameter of outer conductor nominal characteristic impedance 50 Ohms, Series 4.3-10r
This part of IEC 61169,which is a sectional specification (SS),provides information and rules for the preparation of detail specifications (DS) for coaxial connectors with 10mm inner diameter of...
Advertisement