DSF/FPREN 61169-54
Radio-frequency connctors – Part 54: Sectional specification for coaxial connectors with 10mm inner diameter of outer conductor nominal, characteristic impedance 50 Ohms, Series 4.3-10
| Organization: | DS |
| Status: | inactive |
| Page Count: | 36 |
scope:
This part of IEC 61169,which is a sectional specification (SS),provides information and rules for the preparation of detail specifications (DS) for coaxial connectors with 10mm inner diameter of outer conductor, characteristic impedance 50 Ohms, Series 4.3-10 with screw type, hand screw type or quick-lock type coupling; for an upper operating frequency limit of 6 GHz. for use in wireless telecommunication and wireless network applications in conjunction with appropriate transmission line types for these applications. It also describes mating face dimensions for general purpose connectors, gauging information and tests selected from IEC 61169-1, applicable to all detail specifications relating to 4.3-10 series connectors.
Document History