DSF/ISO/DIS 12828-2
Validation methods for fire gas analyses-- Part 2: Validation of quantification method
| Organization: | DS |
| Status: | inactive |
| Page Count: | 43 |
| ICS Code (Protection against fire in general): | 13.220.01 |
scope:
This International Standard describes tools and techniques for use in validating the analysis of fire gases when an analytical method is developed in a laboratory. It complements ISO 12828-1, which deals with Limits of Quantification and Detection. The tools and techniques described can be applied to the measurement of quantities, concentrations (molar and mass), volume fractions, and concentration or volume fraction versus time analyses. Fire effluents are often a complex matrix of chemical species, strongly dependent on the materials involved in the fire, but also dependent on fire scenario parameters, (see ISO 19706 [4]). With such a wide variety of conditions, the analytical techniques available will differ in terms of the influence of the matrix on the methods, concentration ranges which can be measured, etc. The analytical techniques available are likely to differ significantly in several respects, such as their sensitivity to the matrix and the range of concentrations/volum
Document History