ISO 19403-1

Paints and varnishes - Wettability - Part 1: Terminology and general principles

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 June 2017
Status: active
Page Count: 14
ICS Code (Paint and colour industries (Vocabularies)): 01.040.87
ICS Code (Paints and varnishes): 87.040
scope:

The ISO 19403 series specifies optical test methods

- for the measurement of the contact angle,

- for the determination of the free surface energy of a solid surface, including the polar and dispersive fractions,

- for the determination of the surface tension of liquids, including the polar and dispersive fractions, and

- for the checking of the measurement arrangement with reference materials.

It can be applied for the characterization of substrates, coatings and coating materials.

The applicability can be restricted for liquids with non-Newtonian rheology1).

This document specifies terms and definitions and defines the general principles.

1) This term is defined in DIN 1342-1.

Document History

June 1, 2022
Paints and varnishes — Wettability — Part 1: Vocabulary and general principles
This document specifies general terms and definitions for wettability. Some general principles are described in Annex A. This document is intended to be used in conjunction with ISO 4618.
ISO 19403-1
June 1, 2017
Paints and varnishes - Wettability - Part 1: Terminology and general principles
The ISO 19403 series specifies optical test methods — for the measurement of the contact angle, — for the determination of the free surface energy of a solid surface, including the polar and...

References

Advertisement