IEC 60794-3-21
Optical fibre cables – Part 3-21: Outdoor cables - Detailed specification for optical self-supporting aerial telecommunication cables for use in premises cabling
| Organization: | IEC |
| Publication Date: | 1 November 2015 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This part of IEC 60794 is a product specification. It presents the detailed requirements specific to optical self-supporting aerial telecommunication cables for use in premises cabling to ensure compatibility with ISO/IEC 11801 and ISO/IEC 24702. The requirements of the family specification IEC 60794-3-20 and sectional specification IEC 60794-3 are applicable to cables covered by this standard.
Document History